Yageo USA Metal Film Resistors - MFR-25FBF52-340R

Description
Metal Film Resistors - Through Hole 340ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 340ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-340R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-340R
Metal Film Resistors - MFR-25FBF52-340R
Metal Film Resistors - Through Hole 340ohm 1/4W 1%

Metal Film Resistors - Through Hole 340ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 340XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
340XBK-ND
Through Hole Resistors 340XBK-ND
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6294
Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6294
RES, 340R, 0.25W, AXIAL, METAL FILM; Resistance:340ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 340R, 0.25W, AXIAL, METAL FILM; Resistance:340ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6295
Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6295
RES, 340R, 0.25W, AXIAL, METAL FILM; Resistance:340ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 340R, 0.25W, AXIAL, METAL FILM; Resistance:340ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-340R 340XBK-ND 49AK6294
Product Name Metal Film Resistors - Through Hole Resistors Res, 340R, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details