Yageo USA RES 1K OHM 1/4W 0.1% AXIAL MFP-25BRD52-1K

Description
RES 1Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 0.1% AXIAL - MFP-25BRD52-1K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 0.1% AXIAL
MFP-25BRD52-1K
RES 1K OHM 1/4W 0.1% AXIAL MFP-25BRD52-1K
RES 1Kohm 1/4W 0.1% AXIAL

RES 1Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 13-MFP-25BRD52-1KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-1KTR-ND
Through Hole Resistors 13-MFP-25BRD52-1KTR-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-1KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-1KCT-ND
Through Hole Resistors 13-MFP-25BRD52-1KCT-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Yageo - 30AK6373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Yageo
30AK6373
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Yageo 30AK6373
RES, 1K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5830
Res, 1K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5830
RES, 1K, 0.25W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K, 0.25W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MFP-25BRD52-1K 13-MFP-25BRD52-1KTR-ND 30AK6373 49AK5830
Product Name RES 1K OHM 1/4W 0.1% AXIAL Through Hole Resistors Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Yageo Res, 1K, 0.25W, Axial, Metal Film; Resistance Yageo
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers