2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES, 2K7, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-MF0207FTE52-2K7CT-ND | 1997572P | 1997571 | 82AH7498 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 2K7, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; 0207 | |
| Tolerance | 1 +/- % |