KEMET Electronics Corporation Tantalum Capacitors M39003/01-2836

Description
1µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
Request a Quote Datasheet
Description
1µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1001-2110-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1001-2110-ND
Tantalum Capacitors 1001-2110-ND
1µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm

1µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - M39003/01-2836 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-2836
Tantalum Capacitors M39003/01-2836
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2836 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
M39003/01-2836
Capacitors - Tantalum Capacitors M39003/01-2836
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2110-ND M39003/01-2836 M39003/01-2836
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details