Cap Film 2.2uF 100V PEN 10% (13 X 10.4 X 4.1mm) Stacked 125°C Automotive T/R Product overview: LDEEG4220KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEEG4220KA5N00 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: End of Life
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-LDEEG4220KA5N00 | 399-LDEEG4220KA5N00TR-ND | LDEEG4220KA5N00 | |
| Product Name | Automotive 2.2uF 100V Capacitor | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 2.2 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |