KEMET Electronics Corporation Automotive 0.1uF 63V Capacitor LDEDC3100JA5N00

Description
Cap Film 0.1uF 63V PEN 5% (4.7 X 3.3 X 2.4mm) Stacked 125°C Automotive T/R Product overview: LDEDC3100JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100JA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 63V PEN 5% (4.7 X 3.3 X 2.4mm) Stacked 125°C Automotive T/R Product overview: LDEDC3100JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100JA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.1uF 63V Capacitor
62-LDEDC3100JA5N00
Automotive 0.1uF 63V Capacitor 62-LDEDC3100JA5N00
Cap Film 0.1uF 63V PEN 5% (4.7 X 3.3 X 2.4mm) Stacked 125°C Automotive T/R Product overview: LDEDC3100JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100JA5N00 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 63V PEN 5% (4.7 X 3.3 X 2.4mm) Stacked 125°C Automotive T/R Product overview: LDEDC3100JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100JA5N00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-6418-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6418-2-ND
Film Capacitors 399-6418-2-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 399-6418-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6418-1-ND
Film Capacitors 399-6418-1-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors LDEDC3100JA5N00
CAP FILM 0.1UF 5% 63VDC 1812

CAP FILM 0.1UF 5% 63VDC 1812

Supplier's Site
Film Capacitors - LDEDC3100JA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEDC3100JA5N00
Film Capacitors LDEDC3100JA5N00
CAP FILM 0.1UF 5% 63VDC 1812

CAP FILM 0.1UF 5% 63VDC 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-LDEDC3100JA5N00 399-6418-2-ND LDEDC3100JA5N00 LDEDC3100JA5N00
Product Name Automotive 0.1uF 63V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details