1000pF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 1000PF 10% 50VDC 1206
CAP, 1000PF, 50V, 10%, PEN, 1206; Capacitance:1000pF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
CAP FILM 1000PF 10% 50VDC 1206
CAP FILM 1000PF 10% 50VDC 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-LDECA1100KA0N00TR-ND | 68AC5199 | LDECA1100KA0N00 | LDECA1100KA0N00 |
| Product Name | Film Capacitors | Cap, 1000Pf, 50V, 10%, Pen, 1206; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |