KEMET Electronics Corporation Fixed Inductors L0806B180JSWST

Description
18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-17752-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17752-2-ND
Fixed Inductors 399-17752-2-ND
18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric)

18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 399-17752-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17752-1-ND
Fixed Inductors 399-17752-1-ND
18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric)

18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-17752-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers