22F (EDLC) Supercapacitor 2.7V Radial, Can 100mOhm @ 1kHz
CAP 22F 30% 2.7V T/H
CAP 22F 30% 2.7V T/H
CAP, 22F, 2.7V, 30%, SUPER CAP, RADIAL; Capacitance:22F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:HVZ Series; Capacitance Tolerance:± 30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17804-ND | HVZ0E226NF | HVZ0E226NF | 61AC7738 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 22F, 2.7V, 30%, Super Cap, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | |
| Capacitance Range | 2.20E7 microF | 2.20E7 microF | 2.20E7 microF | 2.20E7 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |