200F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 30mOhm @ 1kHz
CAP, 200F, 2.7V, 30%, SUPER CAP, RADIAL; Capacitance:200F; Voltage Rating:2.7V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:HVZ Series; Capacitance Tolerance:± 30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @RoHS Compliant: Yes
CAP 200F 30% 2.7V T/H
CAP 200F 30% 2.7V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17806-ND | 61AC7737 | HVZ0E207NF-LT | HVZ0E207NF-LT |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 200F, 2.7V, 30%, Super Cap, Radial; Capacitance Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Quick Connect, Snap-In | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | |
| Capacitance Range | 2.00E8 microF | 2.00E8 microF | 2.00E8 microF | 2.00E8 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | ||
| Mounting Style | Through Hole | Quick Connect, Snap-In | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can - Snap-In |