220mF (EDLC) Supercapacitor 5.5V Radial, Can 25Ohm @ 1kHz
KEMET FS0H224ZF Supercapacitor
KEMET FS0H224ZF Supercapacitor
KEMET FS0H224ZF Supercapacitor
SUPERCAPACITOR, 0.22F, 5.5V, RADIAL; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
CAP, 0.22F, 5.5V, SUPER, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FS Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
CAP 220MF -20% +80% 5.5V T/H
CAP 220MF -20% +80% 5.5V T/H
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10798-ND | 7897965 | 7897965P | 78AC5686 | 18X4874 | FS0H224ZF | FS0H224ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors | Supercapacitor, 0.22F, 5.5V, Radial; Capacitance Kemet | Cap, 0.22F, 5.5V, Super, Radial; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||||
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF | 220000 microF | 220000 microF | 220000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |