KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FR0H474ZF

Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz
Request a Quote Datasheet
Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-17207-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-17207-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-17207-ND
470mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz

470mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz

Buy Now Datasheet
Cap, 0.47F, 5.5V, Super Cap, Radial; Capacitance Kemet - 33AC0684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 5.5V, Super Cap, Radial; Capacitance Kemet
33AC0684
Cap, 0.47F, 5.5V, Super Cap, Radial; Capacitance Kemet 33AC0684
CAP, 0.47F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C;RoHS Compliant: Yes

CAP, 0.47F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FR0H474ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FR0H474ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FR0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FR0H474ZF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FR0H474ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FR0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17207-ND 33AC0684 FR0H474ZF FR0H474ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.47F, 5.5V, Super Cap, Radial; Capacitance Kemet Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers