KEMET Electronics Corporation Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet FLLE2032AUDD

Description
POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet - 80AH9277 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet
80AH9277
Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet 80AH9277
POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9277
Product Name Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers