KEMET Electronics Corporation Power Line Filter Modules FLLE2016AUMB

Description
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2016AUMB-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2016AUMB-ND
Power Line Filter Modules 399-FLLE2016AUMB-ND
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet - 80AH9219 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet
80AH9219
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet 80AH9219
POWER LINE FILTER, MEDICAL, 16A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 16A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2016AUMB-ND 80AH9219
Product Name Power Line Filter Modules Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137104 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter - 69AC4220 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details