TE Connectivity Power Line Filter Modules 15ET1

Description
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1635-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1635-ND
Power Line Filter Modules CCM1635-ND
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity - 52K3873 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity
52K3873
Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity 52K3873
RFI POWER LINE FILTER, 15A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:T Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1635-ND 52K3873
Product Name Power Line Filter Modules Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEMS10BBSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details