KEMET Electronics Corporation Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet FLLE2006AUDD

Description
POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet - 80AH9158 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet
80AH9158
Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet 80AH9158
POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9158
Product Name Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 664LC6102K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details