KEMET Electronics Corporation Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet FLLE2001ARDD

Description
POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet - 80AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet
80AH9110
Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet 80AH9110
POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9110
Product Name Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details