Electric Double Layer Capacitor, 5.5V, 80% +Tol, 20% -Tol, 220000uF, Product overview: FE0H224ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 220000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 220000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FE0H224ZF can be used for catalog matching and distributor lookup.
220mF (EDLC) Supercapacitor 5.5V Radial, Can 3.5Ohm @ 1kHz
CAP 220MF -20% +80% 5.5V T/H
CAP, 0.22F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FE Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:7.6mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-FE0H224ZF | 399-17194-ND | FE0H224ZF | 01AC8649 |
| Product Name | 5.5V 220000uF Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.22F, 5.5V, Super Cap, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Capacitance Range | 2.20E11 microF | 220000 microF | 220000 microF | 220000 microF |
| WVDC | 5.5 volts | 5.5 volts |