22mF (EDLC) Supercapacitor 11V Radial, Can 20Ohm @ 1kHz
CAP 22MF -20% +80% 11V T/H
CAP, 22000µF, 11V, SUPER CAP, RADIAL; Capacitance:22000µF;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17190-ND | FA1A223ZF | 33AC0670 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 22000Μf, 11V, Super Cap, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole |