CAP FILM 0.47UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-F863DE474M310Z-ND | 90AC0045 |
| Product Name | Film Capacitors | .470Uf 310V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |