KEMET Electronics Corporation Film Capacitors F863BK224K310R

Description
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-14818-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-14818-3-ND
Film Capacitors 399-14818-3-ND
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 399-14818-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-14818-1-ND
Film Capacitors 399-14818-1-ND
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, X2, Pp, 0.22Uf, 310V, Rad; Dielectric Type Kemet - 82AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, X2, Pp, 0.22Uf, 310V, Rad; Dielectric Type Kemet
82AC2093
Cap, Aec-Q200, X2, Pp, 0.22Uf, 310V, Rad; Dielectric Type Kemet 82AC2093
CAP, AEC-Q200, X2, PP, 0.22UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, X2, PP, 0.22UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F863BK224K310R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F863BK224K310R
Capacitors - Film Capacitors F863BK224K310R
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - F863BK224K310R - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F863BK224K310R
Film Capacitors F863BK224K310R
CAP FILM 0.22UF 10% 310VAC RAD

CAP FILM 0.22UF 10% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14818-3-ND 82AC2093 F863BK224K310R F863BK224K310R
Product Name Film Capacitors Cap, Aec-Q200, X2, Pp, 0.22Uf, 310V, Rad; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details