CAP, 0.047µF, 400V, 5%, PP, RADIAL; Capacitance:47000pF;
CAP FILM POLYPROP RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 43AC9214 | F461JU473J400A |
| Product Name | Cap, 0.047Μf, 400V, 5%, Pp, Radial; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 0.0470 microF |