KEMET Electronics Corporation Aluminum Electrolytic Capacitors EXV475M050A9DAA

Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EXV475M050A9DAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EXV475M050A9DAATR-ND
Aluminum Electrolytic Capacitors 399-EXV475M050A9DAATR-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EXV475M050A9DAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EXV475M050A9DAADKR-ND
Aluminum Electrolytic Capacitors 399-EXV475M050A9DAADKR-ND
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EXV475M050A9DAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EXV475M050A9DAACT-ND
Aluminum Electrolytic Capacitors 399-EXV475M050A9DAACT-ND
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EXV475M050A9DAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EXV475M050A9DAA
Capacitors - Aluminum Electrolytic Capacitors EXV475M050A9DAA
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Exv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm Rohs Compliant Kemet - 28W1726 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Exv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm Rohs Compliant Kemet
28W1726
Smd Aluminium Electrolytic Capacitor, Exv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm Rohs Compliant Kemet 28W1726
SMD Aluminium Electrolytic Capacitor, EXV Series, 4.7 F, 50 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EXV Series, 4.7 F, 50 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet - 92AH4520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet
92AH4520
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet 92AH4520
CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-EXV475M050A9DAATR-ND 399-EXV475M050A9DAADKR-ND EXV475M050A9DAA 28W1726 92AH4520
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Exv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm Rohs Compliant Kemet Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers