Cap Aluminum Lytic 100uF 16V 20% (6 X 11mm) Radial 2.5mm 185mA 2000h 85°C Bulk Product overview: ESK107M016AE3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 185mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 185mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESK107M016AE3AA can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 16V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 16V 100uF 85C 2k Hour Radial
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ESK107M016AE3AA | ESK107M016AE3AA | ESK107M016AE3AA | 87AC7442 |
| Product Name | 100uF 16V 185mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 100 16 Vv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 1.00E8 microF | 100 microF |