220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP, 220UF, 25V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, ESH Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 220UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6567-ND | 42AC9574 | 66W1467 | ESH227M025AG3AA |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 220Uf, 25V, Alu Elec, Radial; Capacitance Kemet | Aluminium Electrolytic Capacitor, Esh Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |