FERRITE CORE, SPLIT, 20MM, SNAP-ON; Cable Diameter Max:9mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:ESD-SR Series Snap-on Cores; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 19X1698 |
| Product Name | Ferrite Core, Split, 20Mm, Snap-On; Cable Diameter Max Kemet |
| Material Type | Ferrite |