PT120-PT140 piezo tube actuators are monolithic piezoceramic devices designed for radial, lateral, and axial displacement with sub-nanometer resolution, suitable for OEM applications in UHV environments up to 10⁻⁹ hPa. They operate at up to 1000 V or bipolar up to ±250 V, with lengths up to 70 mm, outer diameters from 2 to 80 mm, and inner diameters from 0.8 to 74 mm. Minimum wall thickness is 0.30 mm. Standard configurations feature fired-silver electrodes internally and externally, with optional thin-film outer electrodes. Applications include scanning microscopy, micromanipulation, and fiber stretching. Capacitance is specified at 1 V, 1 kHz, RT, with ±20% tolerance.
Piezo actuator / scanner tube
Operating voltage to 1000 V. Axial and diamter contraction, monolithic piezoceramic actuator with minimal geometric tolerances
Custom designs with modified specifications
Possible dimensions
Fields of application
Research and industry. For microdosing, micromanipulation
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Ceramic Tube and Ceramic Rod Products |
| Product Number | PT120 – PT140 |
| Product Name | Piezo Tubes |
| Shape | Hollow Stock (Tube, Pipe, Column); Tube |
| Material Type | Piezoelectric; PZT |
| Width / Diameter | 0.0787 to 3.15 inch (2 to 80 mm) |