KEMET Electronics Corporation Ferrite Core, 300Mhz, 24.4X51X19Mm; Outer Diameter Kemet ESD-R-512419H-NC23

Description
FERRITE CORE, 300MHZ, 24.4X51X19MM; Outer Diameter:51mm; Length:19mm; Inner Diameter:24.4mm; Frequency Min:-; Frequency Max:300MHz; Impedance @ 100MHz:-; Product Range:ESD-R-NC23 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, 300MHZ, 24.4X51X19MM; Outer Diameter:51mm; Length:19mm; Inner Diameter:24.4mm; Frequency Min:-; Frequency Max:300MHz; Impedance @ 100MHz:-; Product Range:ESD-R-NC23 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, 300Mhz, 24.4X51X19Mm; Outer Diameter Kemet - 78AC6172 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, 300Mhz, 24.4X51X19Mm; Outer Diameter Kemet
78AC6172
Ferrite Core, 300Mhz, 24.4X51X19Mm; Outer Diameter Kemet 78AC6172
FERRITE CORE, 300MHZ, 24.4X51X19MM; Outer Diameter:51mm; Length:19mm; Inner Diameter:24.4mm; Frequency Min:-; Frequency Max:300MHz; Impedance @ 100MHz:-; Product Range:ESD-R-NC23 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

FERRITE CORE, 300MHZ, 24.4X51X19MM; Outer Diameter:51mm; Length:19mm; Inner Diameter:24.4mm; Frequency Min:-; Frequency Max:300MHz; Impedance @ 100MHz:-; Product Range:ESD-R-NC23 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 78AC6172
Product Name Ferrite Core, 300Mhz, 24.4X51X19Mm; Outer Diameter Kemet
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details