KEMET Electronics Corporation Ceramic Capacitors ERP610W222MEJ0

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13585-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13585-ND
Ceramic Capacitors 399-13585-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial

Buy Now Datasheet
Cap, 2200Pf, 20% Rohs Compliant Kemet - 49AC6729 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20% Rohs Compliant Kemet
49AC6729
Cap, 2200Pf, 20% Rohs Compliant Kemet 49AC6729
CAP, 2200PF, 20% ROHS COMPLIANT: YES

CAP, 2200PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13585-ND 49AC6729
Product Name Ceramic Capacitors Cap, 2200Pf, 20% Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details