KEMET Electronics Corporation Aluminum Electrolytic Capacitors ELG127M450AR3AA

Description
CAP ALUM SNAP-IN 105C
Request a Quote Datasheet
Description
CAP ALUM SNAP-IN 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ELG127M450AR3AA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ELG127M450AR3AA-ND
Aluminum Electrolytic Capacitors 399-ELG127M450AR3AA-ND
CAP ALUM SNAP-IN 105C

CAP ALUM SNAP-IN 105C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELG127M450AR3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELG127M450AR3AA
Capacitors - Aluminum Electrolytic Capacitors ELG127M450AR3AA
CAP ALUM SNAP-IN 105C

CAP ALUM SNAP-IN 105C

Supplier's Site
Electrolytic Capacitor, Snap-In, Elg Series, 120 F, 20%, 450 V, 25 Mm, 0.532 Ohm Rohs Compliant Kemet - 55Y8632 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Elg Series, 120 F, 20%, 450 V, 25 Mm, 0.532 Ohm Rohs Compliant Kemet
55Y8632
Electrolytic Capacitor, Snap-In, Elg Series, 120 F, 20%, 450 V, 25 Mm, 0.532 Ohm Rohs Compliant Kemet 55Y8632
Electrolytic Capacitor, Snap-in, ELG Series, 120 F, 20%, 450 V, 25 mm, 0.532 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, ELG Series, 120 F, 20%, 450 V, 25 mm, 0.532 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ELG127M450AR3AA-ND ELG127M450AR3AA 55Y8632
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Elg Series, 120 F, 20%, 450 V, 25 Mm, 0.532 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details