KEMET Electronics Corporation Aluminum Electrolytic Capacitors EDK225M050A9BAA

Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EDK225M050A9BAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK225M050A9BAATR-ND
Aluminum Electrolytic Capacitors 399-EDK225M050A9BAATR-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDK225M050A9BAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK225M050A9BAACT-ND
Aluminum Electrolytic Capacitors 399-EDK225M050A9BAACT-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDK225M050A9BAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK225M050A9BAADKR-ND
Aluminum Electrolytic Capacitors 399-EDK225M050A9BAADKR-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Edk Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Kemet - 28W1284 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Edk Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Kemet
28W1284
Smd Aluminium Electrolytic Capacitor, Edk Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Kemet 28W1284
SMD Aluminium Electrolytic Capacitor, EDK Series, 2.2 F, 50 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EDK Series, 2.2 F, 50 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EDK225M050A9BAA
Aluminum Electrolytic Capacitors - SMD EDK225M050A9BAA
Aluminum Electrolytic Capacitors - SMD 50V 2.2uF 20%

Aluminum Electrolytic Capacitors - SMD 50V 2.2uF 20%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-EDK225M050A9BAATR-ND 399-EDK225M050A9BAADKR-ND 28W1284 EDK225M050A9BAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Edk Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Kemet Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details