KEMET Electronics Corporation Ceramic Capacitors CKC33C912FDGACAUTO

Description
9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C912FDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH6645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH6645
Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH6645
CAP, AEC-Q200, 9100PF, 1KV, MLCC, 3640; Capacitance:9100pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 9100PF, 1KV, MLCC, 3640; Capacitance:9100pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C912FDGACAUTOTR-ND 81AH6645
Product Name Ceramic Capacitors Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers