KEMET Electronics Corporation Ceramic Capacitors CKC33C683FWGACAUTO

Description
0.068µF ±1% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.068µF ±1% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C683FWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±1% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.068µF ±1% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.068Uf, 650V, Mlcc, 3640; Capacitance Kemet - 81AH6575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 650V, Mlcc, 3640; Capacitance Kemet
81AH6575
Cap, Aec-Q200, 0.068Uf, 650V, Mlcc, 3640; Capacitance Kemet 81AH6575
CAP, AEC-Q200, 0.068UF, 650V, MLCC, 3640; Capacitance:0.068µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.068UF, 650V, MLCC, 3640; Capacitance:0.068µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C683FWGACAUTOTR-ND 81AH6575
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 650V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers