KEMET Electronics Corporation Ceramic Capacitors CKC33C153FJGACTU

Description
0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C153FJGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C153FJGACTUTR-ND
Ceramic Capacitors 399-CKC33C153FJGACTUTR-ND
0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet - 81AH8056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet
81AH8056
Cap, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet 81AH8056
CAP, 0.015UF, 1.7KV, MLCC, 3640; Capacitance:0.015µF; Voltage(DC):1.7kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 0.015UF, 1.7KV, MLCC, 3640; Capacitance:0.015µF; Voltage(DC):1.7kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C153FJGACTUTR-ND 81AH8056
Product Name Ceramic Capacitors Cap, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details