KEMET Electronics Corporation Ceramic Capacitors CKC21X472KEGACTU

Description
4700pF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21X472KEGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC21X472KEGACTUTR-ND
Ceramic Capacitors 399-CKC21X472KEGACTUTR-ND
4700pF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

4700pF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, 4700Pf, 1.2Kv, Mlcc, 2220; Capacitance Kemet - 81AH7775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1.2Kv, Mlcc, 2220; Capacitance Kemet
81AH7775
Cap, 4700Pf, 1.2Kv, Mlcc, 2220; Capacitance Kemet 81AH7775
CAP, 4700PF, 1.2KV, MLCC, 2220; Capacitance:4700pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 4700PF, 1.2KV, MLCC, 2220; Capacitance:4700pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC21X472KEGACTUTR-ND 81AH7775
Product Name Ceramic Capacitors Cap, 4700Pf, 1.2Kv, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details