KEMET Electronics Corporation Ceramic Capacitors CKC21C563GCGACAUTO

Description
0.056µF ±2% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.056µF ±2% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C563GCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.056µF ±2% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.056µF ±2% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21C563GCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C563GCGACAUTO
Ceramic Capacitors CKC21C563GCGACAUTO
KC-LINK 2220 56NF 500VDC C0G

KC-LINK 2220 56NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.056Uf, 500V, Mlcc, 2220; Capacitance Kemet - 81AH5700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.056Uf, 500V, Mlcc, 2220; Capacitance Kemet
81AH5700
Cap, Aec-Q200, 0.056Uf, 500V, Mlcc, 2220; Capacitance Kemet 81AH5700
CAP, AEC-Q200, 0.056UF, 500V, MLCC, 2220; Capacitance:0.056µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.056UF, 500V, MLCC, 2220; Capacitance:0.056µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21C563GCGACAUTOTR-ND CKC21C563GCGACAUTO 81AH5700
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.056Uf, 500V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - OTBF126KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers