The OTBF126KNPIR-F is a paper-film/foil capacitor in an oval metal case with solder lug terminals in plastic insulator cups, designed for DC and 60 Hz AC applications. It has a capacitance of 12.0 µF, a rated voltage of 600 Vdc / 330 Vac, and physical dimensions of 1.91 inches in length, 2.91 inches in width, and 3.88 inches in height. The operating temperature range is -55 ºC to +85 ºC, and it includes a pressure-sensitive interrupter for protection. The service life objective is 60,000 hours at full voltage and rated ambient temperature with a 90% survival rate.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 12µF 330/600V
12µF Film Capacitor 330V 600V Paper, Metallized Radial, Can
CAP FILM 12UF 10% 600VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBF126KNPIR-F | 2002-OTBF126KNPIR-F | OTBF126KNPIR-F-ND | OTBF126KNPIR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF |