KEMET Electronics Corporation Cap, 82Pf, 200V, 10%, X7R; Capacitance Kemet CK05BX820K

Description
CAP, 82PF, 200V, 10%, X7R; Capacitance:82pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No
Datasheet
Description
CAP, 82PF, 200V, 10%, X7R; Capacitance:82pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 82Pf, 200V, 10%, X7R; Capacitance Kemet - 45AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 200V, 10%, X7R; Capacitance Kemet
45AC6510
Cap, 82Pf, 200V, 10%, X7R; Capacitance Kemet 45AC6510
CAP, 82PF, 200V, 10%, X7R; Capacitance:82pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

CAP, 82PF, 200V, 10%, X7R; Capacitance:82pF; Voltage Rating:200V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45AC6510
Product Name Cap, 82Pf, 200V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 8.20E-5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details