CAP CER 0.015UF 25V C0G/NP0 1210
CAP CER 1210 15NF 25VDC C0G 5%
CAP, 15000PF, 25V, MLCC, 1210 ROHS COMPLIANT: YES
CAP, 15000PF, 25V, MLCC, 1210 ROHS COMPLIANT: YES
CAP, 15000PF, 25V, MLCC, 1210 ROHS COMPLIANT: YES
CAP CER 0.015UF 25V C0G/NP0 1210
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CHT13C153J3GAFT050DKR-ND | CHT13C153J3GAFT050 | 57AK5138 | CHT13C153J3GAFT050 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 15000Pf, 25V, Mlcc, 1210 Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 260 C (-67 to 500 F) | -55 to 260 C (-67 to 500 F) | -55 to 260 C (-67 to 500 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |