Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
KEMET ELECTRONICS CORPORATION
CGP7C682MDWDDAWL25 -- CERAMIC CAPACITORS
KEMET Electronics Corporation
Ceramic Capacitors
CGP7C682MDWDDAWL25
Description
CER DISC 6.8NF 1000 Y5U 20%
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 6.8NF 1000 Y5U 20%
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP7C682MDWDDAWL25-ND
Ceramic Capacitors
399-CGP7C682MDWDDAWL25-ND
CER DISC 6.8NF 1000 Y5U 20%
CER DISC 6.8NF 1000 Y5U 20%
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Capacitors
Product Number
399-CGP7C682MDWDDAWL25-ND
Product Name
Ceramic Capacitors
Electrostatic Capacitors
Ceramic Composition
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
MIS Chip Capacitors
SC06801518
Specs
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
6.80E-5 microF
View Details
7
suppliers
Knowles
Ceramic Capacitors
060330160104KXT
Specs
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
2
suppliers
SCHURTER Inc
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter
CD24.1101.151
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0680 microF
View Details
Cornell Dubilier
Ceramic Capacitors
GE102K
Specs
Configuration / Form Factor
Leaded Capacitor
Applications
General Purpose
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details