KEMET Electronics Corporation
Ceramic Capacitors
CGP7C200JKSDCAWL50
Description
CER DISC 20PF 6000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 20PF 6000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
399-CGP7C200JKSDCAWL50-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Leaded Capacitor
Applications
High Voltage Capacitor; Bypass
Operating Temperature
-25 to 85 C (-13 to 185 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
5 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
1.00E6 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-4 microF
View Details
6 suppliers