KEMET Electronics Corporation Ceramic Capacitors CGP1C331KHYDAA7317

Description
CER DISC 330PF 3000 Y5P 10%
Request a Quote Datasheet
Description
CER DISC 330PF 3000 Y5P 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP1C331KHYDAA7317TB-ND - DigiKey
Thief River Falls, MN, United States
CER DISC 330PF 3000 Y5P 10%

CER DISC 330PF 3000 Y5P 10%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP1C331KHYDAA7317TB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - OTBF205KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers