27 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CFR100JR-52-27R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 27 ohms |