Yageo USA High Capacitance MLCC CC132EMKX6S8BB106

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC132EMKX6S8BB106 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC132EMKX6S8BB106
High Capacitance MLCC CC132EMKX6S8BB106
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site

Technical Specifications

  Yageo USA
Product Category Capacitors
Product Number CC132EMKX6S8BB106
Product Name High Capacitance MLCC
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details