Yageo USA Ceramic Capacitors CC1206KRX7RYBB102

Description
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4497-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4497-1-ND
Ceramic Capacitors 311-4497-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4497-2-ND
Ceramic Capacitors 311-4497-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4497-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4497-6-ND
Ceramic Capacitors 311-4497-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1nF 250V Capacitor
60-CC1206KRX7RYBB102
SMD 1nF 250V Capacitor 60-CC1206KRX7RYBB102
1nF 250V X7R 10% MLCC Capacitor 1206 SMD T/R Product overview: CC1206KRX7RYBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7RYBB102 can be used for catalog matching and distributor lookup.

1nF 250V X7R 10% MLCC Capacitor 1206 SMD T/R Product overview: CC1206KRX7RYBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7RYBB102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1022041-CC1206KRX7RYBB102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1022041-CC1206KRX7RYBB102
Capacitors - Ceramic Capacitors 1022041-CC1206KRX7RYBB102
Win Source Part Number: 1022041-CC1206KRX7RY BB102 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-4497-6,CC1206KRX 7RYBB102-ND,12062R10 2KCB20D,311-4497-1,2 23883115623,311-4497 -2

Win Source Part Number: 1022041-CC1206KRX7RYBB102
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-4497-6,CC1206KRX7RYBB102-ND,12062R102KCB20D,311-4497-1,223883115623,311-4497-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992088P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992088P
MLCCs - Multilayer Ceramic Capacitors 1992088P
Yageo CC1206KRX7RYBB102

Yageo CC1206KRX7RYBB102

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992087 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992087
MLCCs - Multilayer Ceramic Capacitors 1992087
Yageo CC1206KRX7RYBB102

Yageo CC1206KRX7RYBB102

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992088
MLCCs - Multilayer Ceramic Capacitors 1992088
Yageo CC1206KRX7RYBB102

Yageo CC1206KRX7RYBB102

Supplier's Site
Ceramic Capacitors - CC1206KRX7RYBB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KRX7RYBB102
Ceramic Capacitors CC1206KRX7RYBB102
CAP CER 1000PF 250V X7R 1206

CAP CER 1000PF 250V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo - 55R1554 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo
55R1554
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo 55R1554
Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-4497-1-ND 311-4497-6-ND 60-CC1206KRX7RYBB102 1022041-CC1206KRX7RYBB102 1992088P 1992087 CC1206KRX7RYBB102 55R1554
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1nF 250V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers