Yageo USA Ceramic Capacitors CC1206KRX7R9BB153

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1175-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1175-6-ND
Ceramic Capacitors 311-1175-6-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1175-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1175-1-ND
Ceramic Capacitors 311-1175-1-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1175-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1175-2-ND
Ceramic Capacitors 311-1175-2-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 0.015UF 50V 10% X7R 1206 0.015¦F 50V ¦10% X7R Surface Mount MLCC - CC1206KRX7R9BB153 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.015UF 50V 10% X7R 1206 0.015¦F 50V ¦10% X7R Surface Mount MLCC
CC1206KRX7R9BB153
CAP CER 0.015UF 50V 10% X7R 1206 0.015¦F 50V ¦10% X7R Surface Mount MLCC CC1206KRX7R9BB153
CAP CER 0.015UF 50V 10% X7R 1206 0.015¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«

CAP CER 0.015UF 50V 10% X7R 1206 0.015¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«

Supplier's Site
CAP CER 0.015UF 50V X7R 1206 - 898-CC1206KRX7R9BB153 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.015UF 50V X7R 1206
898-CC1206KRX7R9BB153
CAP CER 0.015UF 50V X7R 1206 898-CC1206KRX7R9BB153
CAP CER 0.015UF 50V X7R 1206

CAP CER 0.015UF 50V X7R 1206

Supplier's Site
Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo - 50AJ2885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo
50AJ2885
Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo 50AJ2885
CAP, 0.015UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.015UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1175-6-ND 311-1175-1-ND CC1206KRX7R9BB153 898-CC1206KRX7R9BB153 50AJ2885
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.015UF 50V 10% X7R 1206 0.015¦F 50V ¦10% X7R Surface Mount MLCC CAP CER 0.015UF 50V X7R 1206 Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details