0.039µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.039UF 100V X7R 1206
CAP CER 0.039UF 100V X7R 1206
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC1206KRX7R0BB393-ND | CC1206KRX7R0BB393 | CC1206KRX7R0BB393 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |