Yageo USA High-Voltage MLCC CC1206KKX7RCBB392

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206KKX7RCBB392 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206KKX7RCBB392
High-Voltage MLCC CC1206KKX7RCBB392
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 13-CC1206KKX7RCBB392TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RCBB392TR-ND
Ceramic Capacitors 13-CC1206KKX7RCBB392TR-ND
3900pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

3900pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RCBB392DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RCBB392DKR-ND
Ceramic Capacitors 13-CC1206KKX7RCBB392DKR-ND
CAP CER 3900PF 1KV X7R 1206

CAP CER 3900PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RCBB392CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RCBB392CT-ND
Ceramic Capacitors 13-CC1206KKX7RCBB392CT-ND
CAP CER 3900PF 1KV X7R 1206

CAP CER 3900PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206KKX7RCBB392 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RCBB392
Ceramic Capacitors CC1206KKX7RCBB392
CAP CER 3900PF 1KV X7R 1206

CAP CER 3900PF 1KV X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC1206KKX7RCBB392
CAP CER 3900PF 1KV X7R 1206

CAP CER 3900PF 1KV X7R 1206

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206KKX7RCBB392 13-CC1206KKX7RCBB392TR-ND 13-CC1206KKX7RCBB392DKR-ND CC1206KKX7RCBB392 CC1206KKX7RCBB392
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Capacitance Range 3900 microF 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1210Y1K20183KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers