General Features
Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)
Yageo CC1206KKX7RCBB331
Yageo CC1206KKX7RCBB331
Yageo CC1206KKX7RCBB331
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 330PF 1KV X7R 1206
CAP CER 330PF 1KV X7R 1206
CAP, 330PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES
CAP, 330PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES
| Yageo USA | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC1206KKX7RCBB331 | 1992035 | 1992036P | 13-CC1206KKX7RCBB331CT-ND | 13-CC1206KKX7RCBB331DKR-ND | CC1206KKX7RCBB331 | CC1206KKX7RCBB331 | 40AJ6554 |
| Product Name | High-Voltage MLCC | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 330Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | General Purpose; General Purpose | |||
| Capacitance Range | 330 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |