Yageo USA High-Voltage MLCC CC1206KKX7RCBB182

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206KKX7RCBB182 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206KKX7RCBB182
High-Voltage MLCC CC1206KKX7RCBB182
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 13-CC1206KKX7RCBB182TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RCBB182TR-ND
Ceramic Capacitors 13-CC1206KKX7RCBB182TR-ND
1800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RCBB182CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RCBB182CT-ND
Ceramic Capacitors 13-CC1206KKX7RCBB182CT-ND
CAP CER 1800PF 1KV X7R 1206

CAP CER 1800PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RCBB182DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RCBB182DKR-ND
Ceramic Capacitors 13-CC1206KKX7RCBB182DKR-ND
CAP CER 1800PF 1KV X7R 1206

CAP CER 1800PF 1KV X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC1206KKX7RCBB182
CAP CER 1800PF 1KV X7R 1206

CAP CER 1800PF 1KV X7R 1206

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC1206KKX7RCBB182 13-CC1206KKX7RCBB182TR-ND 13-CC1206KKX7RCBB182DKR-ND CC1206KKX7RCBB182
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Capacitance Range 1800 microF 0.0018 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details